The Type 185 series consists of radial box metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% derating above 85°C. The case and epoxy fill meet UL94V-0, and the capacitors are non-polar, non-inductively wound, and available in bulk, ammo pack, or tape and reel formats. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The dissipation factor is ≤100 × 10⁻⁴ at 1 kHz and ≤150 × 10⁻⁴ at 10 kHz for capacitances ≤0.1 µF, and ≤150 × 10⁻⁴ at 10 kHz for values above 0.1 µF. Total self-inductance is approximately 7 nH. Dimensions vary by capacitance and voltage, with standard size 7.2 mm × 3.5 mm × 7.5 mm for 0.22 µF at 50 Vdc, and lead diameter of 0.5 mm or 0.6 mm depending on model.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185224K50ACA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |