The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, available in tape and reel packaging. The series offers capacitance values from 0.001 µF to 1.0 µF, rated voltages of 50 to 400 Vdc, and operates from -55°C to +125°C with 50% voltage derating above 85°C. The cases meet UL94V-0 flammability rating and feature non-inductive, non-polar construction with low leakage. Dissipation factor at 120 Hz and +25°C is ≤100×10⁻⁴ for capacitances ≤0.1 µF and ≤150×10⁻⁴ for higher values. Total self-inductance is approximately 7 nH. Insulation resistance meets or exceeds 15,000 MΩ for capacitances ≤0.33 µF at voltages above 100 Vdc, and 30,000 MΩ for ≤100 Vdc. Capacitance change after 2,000 hours at 85°C and 1.25× rated voltage is ≤±2%. The part number 185332K100AAB-F matches the 185332K100A-F variant with an extended ordering code, falling within this series' documented parameters.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185332K100AAB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |