The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, suitable for bypass, decoupling, energy storage, and arc suppression. These non-polar capacitors feature a rugged rectangular plastic case with UL94V-0 rating, a capacitance range of 0.001 µF to 1.0 µF, rated voltages from 50 to 400 Vdc, and an operating temperature range of -55°C to +125°C. The capacitors are non-inductively wound with a total self-inductance of approximately 7 nH and meet specified dissipation factor limits at 120 Hz and 10 kHz. The part number 185332K100AAA-F is not explicitly listed, but the series includes 0.0033 µF capacitors with ±10% tolerance at 100 Vdc, matching the core specification of this part.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185332K100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |