The Type 168/185 series consists of radial metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. They feature a non-inductive, non-polar construction, with capacitance ranging from 0.001 µF to 1.0 µF and tolerances of ±5%, ±10%, or ±20%. The case and epoxy meet UL94V-0, and the capacitors support soldering at 260°C for 10 seconds. The part 185473J63AAA-F matches the 0.047 µF, 63 Vdc variant with ±5% tolerance in ammo pack packaging, sharing all series specifications including insulation resistance, dissipation factor, and self-inductance of approximately 7 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185473J63AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |