The Type 185 series radial lead metallized polyester capacitors are designed for automatic insertion with 5.0 mm lead spacing and are housed in rugged rectangular plastic cases with UL94V-0 rated case and epoxy fill. This series offers capacitance values from 0.001 µF to 1.0 µF, voltage ratings from 50 to 400 Vdc, and operates from -55°C to +125°C with derating above 85°C. The capacitors are non-polar, non-inductive, and exhibit low leakage and a total self-inductance of approximately 7 nH. The specific part 185824K50AGA-F corresponds to a 0.82 µF, 50 Vdc unit with ±10% tolerance, using ammo pack packaging, and matches the physical dimensions of 7.2 mm length, 6.0 mm height, and 5.0 mm lead spacing as listed for the 185824*50G-F variant in the catalog.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185824K50AGA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |