Cornell Dubilier Film Paper Film Capacitors 185822J100RAA-F

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% derating above 85°C. The capacitors feature a non-inductive, non-polar construction, meet UL94V-0 flammability standards, and have a case size of 7.2 mm length, 6.0 mm height, and 5.0 mm spacing. The part 185822J100RAA-F corresponds to the 0.0082 µF, 100 Vdc model with ±5% tolerance and ammo pack packaging, as listed in the catalog.

Datasheet Summary
Powered by GS/AI

The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% derating above 85°C. The capacitors feature a non-inductive, non-polar construction, meet UL94V-0 flammability standards, and have a case size of 7.2 mm length, 6.0 mm height, and 5.0 mm spacing. The part 185822J100RAA-F corresponds to the 0.0082 µF, 100 Vdc model with ±5% tolerance and ammo pack packaging, as listed in the catalog.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 185822J100RAA-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
185822J100RAA-F
Film Paper Film Capacitors 185822J100RAA-F
Radial 5

Radial 5

Supplier's Site Datasheet
Film Capacitors 2002-185822J100RAA-F
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0082µF 100V

Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0082µF 100V

Supplier's Site Datasheet
Film Capacitors - 185822J100RAA-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
185822J100RAA-F-ND
Film Capacitors 185822J100RAA-F-ND
8200pF Film Capacitor 63V 100V Polyester, Metallized Radial

8200pF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 185822J100RAA-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
185822J100RAA-F
Capacitors - Film Capacitors 185822J100RAA-F
CAP FILM 8200PF 5% 100VDC RADIAL

CAP FILM 8200PF 5% 100VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 185822J100RAA-F 2002-185822J100RAA-F 185822J100RAA-F-ND 185822J100RAA-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Paper Film Capacitors - 105PPR162KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details