The 187FSR330XPCJ is a radial lead aluminum electrolytic capacitor for photoflash applications, rated for 330 VDC with a capacitance of 180 µF and a maximum ESR of 0.491 Ω at 120 Hz and 20°C. It measures 13.5 mm in diameter by 42 mm in length. The capacitor complies with JIS 2365, operates from -20°C to +55°C, and has a dissipation factor of 0.06 at 120 Hz and 25°C. Leakage current is specified at 5 minutes under rated voltage, and the device withstands 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance. Capacitance change remains under 10% of initial values after thermal stress and shelf life testing at 55°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 187FSR330XPCJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |