The Type 185 series consists of radial metallized polyester box capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. These non-polar capacitors feature a rugged plastic case meeting UL94V-0, non-inductive winding, and capacitance values from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part number 185393J100RCA-F corresponds to the 0.039 µF, ±5%, 100 Vdc variant with a case size of 7.2 mm × 2.5 mm × 6.5 mm and 0.5 mm lead diameter, packaged in ammo pack. Dissipation factor at 120 Hz is ≤100 × 10⁻⁴ for capacitances ≤0.1 µF, and insulation resistance is ≥30,000 MΩ. Total self-inductance is approximately 7 nH, and the maximum pulse rise time is 30 V/µs for capacitances ≤0.0033 µF. Long-term stability shows ≤±3% capacitance change after two years under standard conditions.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.039µF 100V
0.039µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.039UF 5% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185393J100RCA-F | 2002-185393J100RCA-F | 185393J100RCA-F-ND | 185393J100RCA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF | 0.0390 microF |