Cornell Dubilier Film Paper Film Capacitors 185334K50RCB-F

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for automatic insertion and available in tape and reel packaging. The capacitors cover a capacitance range of 0.001 µF to 1.0 µF with voltage ratings from 50 to 400 Vdc, operate from -55°C to +125°C, and feature a non-inductive, non-polar construction. The case and epoxy fill meet UL94V-0, and the self-inductance is approximately 7 nH. The part number 185334K50RCB-F corresponds to a 0.33 µF, 50 Vdc device with ±10% tolerance, matching the documented 185334*50#C>-F variant. Dimensions are 7.2 mm (L) × 3.5 mm (T) × 7.5 mm (H) with a 0.6 mm lead diameter. Damp heat, soldering, and life tests conform to specified performance criteria under environmental and operational stress. Dissipation factor at 120 Hz is ≤150 × 10⁻⁴ for capacitances over 0.1 µF.

Datasheet Summary
Powered by GS/AI

The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for automatic insertion and available in tape and reel packaging. The capacitors cover a capacitance range of 0.001 µF to 1.0 µF with voltage ratings from 50 to 400 Vdc, operate from -55°C to +125°C, and feature a non-inductive, non-polar construction. The case and epoxy fill meet UL94V-0, and the self-inductance is approximately 7 nH. The part number 185334K50RCB-F corresponds to a 0.33 µF, 50 Vdc device with ±10% tolerance, matching the documented 185334*50#C>-F variant. Dimensions are 7.2 mm (L) × 3.5 mm (T) × 7.5 mm (H) with a 0.6 mm lead diameter. Damp heat, soldering, and life tests conform to specified performance criteria under environmental and operational stress. Dissipation factor at 120 Hz is ≤150 × 10⁻⁴ for capacitances over 0.1 µF.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 185334K50RCB-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
185334K50RCB-F
Film Paper Film Capacitors 185334K50RCB-F
Radial 5

Radial 5

Supplier's Site Datasheet
Film Capacitors - 185334K50RCB-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
185334K50RCB-F-ND
Film Capacitors 185334K50RCB-F-ND
0.33µF Film Capacitor 30V 50V Polyester, Metallized Radial

0.33µF Film Capacitor 30V 50V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors 2002-185334K50RCB-F
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.33µF 50V

Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.33µF 50V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 185334K50RCB-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
185334K50RCB-F
Capacitors - Film Capacitors 185334K50RCB-F
CAP FILM 0.33UF 10% 50VDC RADIAL

CAP FILM 0.33UF 10% 50VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 185334K50RCB-F 185334K50RCB-F-ND 2002-185334K50RCB-F 185334K50RCB-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 106PMC600K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details