The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors feature a UL94V-0 rated case and epoxy fill, non-inductive winding, and non-polar construction with capacitance values from 0.001 µF to 1.0 µF, tolerances of ±5%, ±10%, or ±20%, and a dissipation factor of up to 300 × 10⁻⁴ at 100 kHz. The 185563J63RAB-F part corresponds to a 0.056 µF, ±5% tolerance, 63 Vdc unit, with dimensions of 7.2 mm × 2.5 mm × 6.5 mm and a 0.5 mm lead diameter, available in ammo pack packaging.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.056µF 63V
0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.056UF 5% 63VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185563J63RAB-F | 2002-185563J63RAB-F | 185563J63RAB-F-ND | 185563J63RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF |