The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The capacitors are non-polar, non-inductively wound, and housed in rectangular plastic cases meeting UL94V-0. For the part 185224J63ACA-F, the base part number 185224*63#A>-F indicates a 0.22 µF capacitance with ±5% tolerance at 63 Vdc, dimensions of 7.2 × 3.5 × 7.5 mm (L × T × H), and 0.5 mm lead diameter. This variant is supplied in ammo pack packaging. The series supports bulk, tape and reel, or ammo pack options, with a dissipation factor ≤150 × 10⁻⁴ at 10 kHz and approximately 7 nH self-inductance. Long-term stability is ≤±3% capacitance change after two years under standard conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185224J63ACA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |