The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, non-polar construction, and a capacitance range of 0.001 µF to 1.0 µF. The part 185682K100AAA-F corresponds to the 0.0068 µF variant rated at 100 Vdc with ±10% tolerance, housed in a rectangular plastic case measuring 7.2 mm in length, 2.5 mm in thickness, and 6.5 mm in height, with a lead diameter of 0.5 mm. The case and epoxy fill meet UL94V-0, and the operating temperature range is -55°C to +125°C with 50% voltage derating above 85°C. The capacitor exhibits low leakage, approximately 7 nH total self-inductance, and a maximum pulse rise time of 30 V/µs. It is available in ammo pack format and complies with standard soldering and environmental tests as specified for the series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185682K100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |