The Type 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, housed in UL94V-0 rated rectangular plastic cases for general-purpose applications like bypass and decoupling. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Rated voltages span 50 to 400 Vdc, with operating temperatures from -55°C to +125°C and 50% DC derating above 85°C. Dissipation factor is ≤150 × 10⁻⁴ at 10 kHz. Total self-inductance is approximately 7 nH. Insulation resistance meets ≥30,000 MΩ for ≤100 Vdc and ≥15,000 MΩ for >100 Vdc with capacitance ≤0.33 µF. Dimensions for the 0.0082 µF, 100 V variant are 7.2 × 2.5 × 6.5 mm. Packaging options include bulk, ammo pack, and tape and reel.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0082µF 100V
8200pF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 8200PF 5% 100VDC RADIAL
CAP FILM 8200PF 5% 100VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185822J100RAB-F | 2002-185822J100RAB-F | 338-185822J100RAB-FTR-ND | 185822J100RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0082 microF | 0.0082 microF | 0.0082 microF |