The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors feature a rugged rectangular plastic case meeting UL94V-0, are non-polar, non-inductive, and offer capacitance values from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 185684J63RFB-F corresponds to the 0.68 µF, 63 Vdc variant with ±5% tolerance, packaged in ammo pack with a tooling code, consistent with the series dimensions of 7.2 mm length, 6.0 mm height, and 5.0 mm lead spacing.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.68µF 63V
0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.68UF 5% 63VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185684J63RFB-F | 2002-185684J63RFB-F | 185684J63RFB-F-ND | 185684J63RFB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |