The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for automatic insertion and available in tape and reel packaging. The capacitors feature a rugged rectangular plastic case with UL94V-0 rating, non-inductive winding, and non-polar construction. They operate from -55°C to +125°C with a rated voltage range of 50 to 400 Vdc and capacitance values from 0.001 µF to 1.0 µF. The product exhibits low leakage, a dissipation factor of ≤300 × 10⁻⁴ at 100 kHz for capacitances greater than 0.1 µF, and a total self inductance of approximately 7 nH. Capacitance tolerances are ±5%, ±10%, or ±20%, and insulation resistance meets or exceeds 10,000 MΩ for values ≤0.33 µF at ≤100 Vdc. The part is suited for general-purpose applications including bypass, decoupling, and arc suppression.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185224K63ACA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |