The Type 168/185 series comprises radial metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc and operating from -55°C to +125°C with 50% voltage derating above 85°C. The 185472K100AAB-F is a 0.0047 µF, ±10% tolerance, 100 Vdc variant in ammo pack format, with dimensions of 7.2 × 2.5 × 6.5 mm and 0.5 mm lead diameter. It has a dissipation factor of ≤100 at 1 kHz and 10 kHz, total self inductance of approximately 7 nH, and insulation resistance ≥30,000 MΩ. The case and epoxy meet UL94V-0, and the device is non-polar and non-inductive.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185472K100AAB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |