The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, suitable for bypass, decoupling, and arc suppression. Constructed in rectangular plastic cases with epoxy fill meeting UL94V-0, they are non-polar and non-inductive. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages from 50 to 400 Vdc. Operating temperature is -55°C to +125°C with derating above 85°C. Dissipation factor is ≤100 at 120 Hz for capacitances ≤0.1 µF and ≤150 for higher values up to 10 kHz. Self-inductance is approximately 7 nH. The part 185683J100RHA-F is a 0.068 µF, 100 Vdc capacitor with ±5% tolerance in ammo pack format, matching the series package dimensions of 7.2 × 2.5 × 6.5 mm and 0.5 mm lead diameter.
0.068µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.068µF 100V
CAP FILM 0.068UF 5% 100VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185683J100RHA-F | 185683J100RHA-F-ND | 2002-185683J100RHA-F | 185683J100RHA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |