The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors are non-polar, non-inductively wound, and meet UL94V-0 flammability standards. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Dissipation factor is ≤150 × 10⁻⁴ at 1 kHz and ≤300 × 10⁻⁴ at 100 kHz for capacitances over 0.1 µF. Total self-inductance is approximately 7 nH. The case dimensions vary by rating, with the 0.0082 µF, 100 Vdc variant measuring 7.2 mm × 2.5 mm × 6.5 mm and having a 0.5 mm lead diameter. All variants are available in ammo pack, tape and reel, or bulk packaging.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185822J100AAB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |