The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, housed in rugged rectangular plastic cases meeting UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Rated voltage options include 50, 63, 100, 250, and 400 Vdc, with an operating temperature range of -55°C to +125°C (with 50% voltage derating above 85°C). The capacitors are non-polar, non-inductively wound, and have a total self-inductance of approximately 7 nH. Dimensions for the 0.33 µF, 63 Vdc variant are 7.2 mm in length, 3.5 mm in thickness, and 7.5 mm in height. The part is available in ammo pack packaging.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185334K63AHA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |