The Type 185 series comprises radial metallized polyester capacitors with 5.0 mm lead spacing, housed in UL94V-0 rated plastic cases. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages from 50 to 400 Vdc. Operating temperature is -55°C to +125°C, with 50% voltage derating above 85°C. The dissipation factor at 120 Hz and 25°C is ≤100 for capacitances ≤0.1 µF and ≤100 for >0.1 µF up to 10 kHz, rising to ≤300 at 100 kHz for >0.1 µF. Total self-inductance is approximately 7 nH. The part 185682J100AAA-F matches the 185682*100#A>-F variant: 0.0068 µF, 100 Vdc, ±5% tolerance, ammo pack packaging, with dimensions 7.2 mm × 2.5 mm × 6.5 mm and 0.5 mm lead diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185682J100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |