The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors feature a non-inductive, non-polar construction, meet UL94V-0 flammability standards, and have a dissipation factor of ≤100 at 1 kHz and ≤300 at 100 kHz for capacitances ≤0.1 µF. Self-inductance is approximately 7 nH. Performance is specified for capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185274J63ACA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |