The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, available in capacitance values from 0.001 µF to 1.0 µF, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The capacitors feature a non-inductive winding, are non-polar, and meet UL94V-0 flammability rating. Total self-inductance is approximately 7 nH. The 185562K100AAA-F part corresponds to the 0.0056 µF, 100 Vdc variant with ±10% tolerance, packaged in ammo pack, sharing the series' dimensions of 7.2 mm length, 2.5 mm thickness, and 6.5 mm height. Dissipation factor is ≤100 x 10⁻⁴ at 10 kHz for capacitances ≤0.1 µF. Insulation resistance is ≥30,000 MΩ for capacitances ≤0.33 µF at or below 100 Vdc. Pulse rise time capability is 30 V/µs for this capacitance range.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185562K100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |