Cornell DubilierFilm Paper Film Capacitors185473K63AAA-F
Description
Radial 5
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
Radial 5
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, housed in UL94V-0 rated rectangular cases. Suitable for bypass, decoupling, and energy storage, they operate from -55°C to +125°C with voltage ratings of 50 to 400 Vdc. Capacitance ranges from 0.001 µF to 1.0 µF in ±5%, ±10%, or ±20% tolerances. Dissipation factor at 120 Hz is ≤100 × 10⁻⁴ for ≤0.1 µF and ≤150 × 10⁻⁴ above. Total self inductance is approximately 7 nH. The part 185473K63AAA-F corresponds to the 0.047 µF, 63 Vdc variant with ±10% tolerance and ammo pack packaging, measuring 7.2 × 2.5 × 6.5 mm in dimensions.
Datasheet Summary Powered by GS/AI
The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, housed in UL94V-0 rated rectangular cases. Suitable for bypass, decoupling, and energy storage, they operate from -55°C to +125°C with voltage ratings of 50 to 400 Vdc. Capacitance ranges from 0.001 µF to 1.0 µF in ±5%, ±10%, or ±20% tolerances. Dissipation factor at 120 Hz is ≤100 × 10⁻⁴ for ≤0.1 µF and ≤150 × 10⁻⁴ above. Total self inductance is approximately 7 nH. The part 185473K63AAA-F corresponds to the 0.047 µF, 63 Vdc variant with ±10% tolerance and ammo pack packaging, measuring 7.2 × 2.5 × 6.5 mm in dimensions.