Aluminum electrolytic capacitor for photoflash applications with a rated voltage of 360 VDC, 180 µF capacitance, and a 12.5 mm diameter by 45 mm length radial lead package, compliant with JIS 2365. It has a maximum dissipation factor of 0.06 at 120 Hz and 25°C, a maximum ESR of 0.491 Ω at 20°C, and operates within a temperature range of -20°C to +55°C. The product supports 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance with less than 150% change in leakage current and dissipation factor after testing. Capacitance change is limited to less than 10% of the initial value after 500 hours at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 187FSR360XRAD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |