The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, housed in rectangular plastic cases meeting UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages from 50 to 400 Vdc. The operating temperature range is -55°C to +125°C, with derating required above 85°C. The capacitors are non-polar, non-inductively wound, and exhibit low leakage. The product supports bulk, ammo pack, or tape and reel packaging. The case dimensions and electrical characteristics such as dissipation factor and insulation resistance are specified across the series, with total self-inductance approximately 7 nH and maximum pulse rise time varying by voltage and capacitance value.
0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.033µF 100V
CAP FILM 0.033UF 10% 100VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185333K100RCB-F | 185333K100RCB-F-ND | 2002-185333K100RCB-F | 185333K100RCB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |