The Type 185 series comprises radial metallized polyester box capacitors with 5.0 mm lead spacing, suited for bypass, decoupling, and arc suppression. They are available in capacitance values from 0.001 µF to 1.0 µF, rated from 50 to 400 Vdc, and operate from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors feature a non-inductive wound construction, non-polar operation, low leakage, and meet UL94V-0 flammability rating. Dimensions vary by capacitance and voltage, with case sizes ranging from 7.2 mm × 2.5 mm × 6.5 mm to 7.2 mm × 6.0 mm × 11.0 mm. Total self-inductance is approximately 7 nH, and dissipation factor at 120 Hz ranges from ≤100 to ≤300 × 10⁻⁴ depending on capacitance and frequency. Insulation resistance is ≥10,000 MΩ for capacitances exceeding 0.33 µF at ≤100 Vdc, and ≥5,000 MΩ above 100 Vdc. Packaging options include bulk, ammo pack, and tape and reel.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185474K63AHB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |