Cornell Dubilier Film Paper Film Capacitors 185222K100RAB-F

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for automatic insertion in general-purpose applications such as bypass, decoupling, and energy storage. The capacitors are housed in rugged rectangular plastic cases with UL94V-0 rated case and epoxy fill, operate from -55°C to +125°C, and are non-polar with low leakage. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages up to 400 Vdc. The part 185222K100RAB-F corresponds to a 0.0022 µF, ±10% (K), 100 Vdc unit in tape and reel packaging (R), consistent with the series' dimensions of 7.2 mm length, 2.5 mm thickness, and 6.5 mm height. Dissipation factor is ≤100 × 10⁻⁴ at 120 Hz for capacitances ≤0.1 µF, with a total self-inductance of approximately 7 nH.

Datasheet Summary
Powered by GS/AI

The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for automatic insertion in general-purpose applications such as bypass, decoupling, and energy storage. The capacitors are housed in rugged rectangular plastic cases with UL94V-0 rated case and epoxy fill, operate from -55°C to +125°C, and are non-polar with low leakage. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages up to 400 Vdc. The part 185222K100RAB-F corresponds to a 0.0022 µF, ±10% (K), 100 Vdc unit in tape and reel packaging (R), consistent with the series' dimensions of 7.2 mm length, 2.5 mm thickness, and 6.5 mm height. Dissipation factor is ≤100 × 10⁻⁴ at 120 Hz for capacitances ≤0.1 µF, with a total self-inductance of approximately 7 nH.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 185222K100RAB-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
185222K100RAB-F
Film Paper Film Capacitors 185222K100RAB-F
Radial 5

Radial 5

Supplier's Site Datasheet
Film Capacitors - 185222K100RAB-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
185222K100RAB-F-ND
Film Capacitors 185222K100RAB-F-ND
2200pF Film Capacitor 63V 100V Polyester, Metallized Radial

2200pF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors 2002-185222K100RAB-F
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0022µF 100V

Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0022µF 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 185222K100RAB-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
185222K100RAB-F
Capacitors - Film Capacitors 185222K100RAB-F
CAP FILM 2200PF 10% 100VDC RAD

CAP FILM 2200PF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 185222K100RAB-F 185222K100RAB-F-ND 2002-185222K100RAB-F 185222K100RAB-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers