The Type 168/185 series comprises radial lead metallized polyester box capacitors with 5.0 mm (0.197") lead spacing, designed for general purpose applications such as bypass, decoupling, and arc suppression. The capacitors are non-polar, non-inductively wound, and assembled in rugged rectangular plastic cases with UL94V-0 rated encapsulation. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages span 50 Vdc to 400 Vdc. The operating temperature range is -55°C to +125°C, with derating required above 85°C. Total self-inductance is approximately 7 nH, and dissipation factor at 120 Hz and 25°C is ≤300 × 10⁻⁴ for capacitances above 0.1 µF. Insulation resistance exceeds 5,000 MΩ for capacitances greater than 0.33 µF at voltages above 100 Vdc. The part number 185224K63ACB-F corresponds to a variant in this series with 0.22 µF capacitance, ±10% tolerance, and a 63 Vdc rating, packaged in ammo pack format.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185224K63ACB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |