The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The capacitors feature a rectangular plastic case meeting UL94V-0, non-inductive winding, and non-polar construction. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The case dimensions and lead specifications vary by capacitance and voltage, but all share identical lead spacing and mounting characteristics. The part 185474K50AHB-F matches the 185474*50#A>-F entry in the catalog, indicating 0.47 µF at 50 Vdc with ±10% tolerance (K) and ammo pack packaging (A).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185474K50AHB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |