The Type 185 series are radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for general-purpose applications including bypass, decoupling, and arc suppression. They feature rugged rectangular plastic cases with UL94V-0 rated epoxy fill, operate from -55°C to +125°C with 50% voltage derating above 85°C, and are non-polar and non-inductive. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages from 50 to 400 Vdc. Dissipation factor is ≤150 × 10⁻⁴ at 10 kHz and ≤300 × 10⁻⁴ at 100 kHz. Total self-inductance is approximately 7 nH. Packaging is available in bulk, ammo pack, or tape and reel. The part 185333K100RCA-F is a 0.033 µF, ±10%, 100 Vdc variant with tape and reel packaging, consistent with the series.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.033µF 100V
0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.033UF 10% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185333K100RCA-F | 2002-185333K100RCA-F | 185333K100RCA-F-ND | 185333K100RCA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |