The Type 185 series consists of radial lead metallized polyester box capacitors with 5.0 mm lead spacing, designed for general purpose applications including bypass, decoupling, energy storage, and arc suppression. The capacitors are housed in rugged rectangular plastic cases with UL94V-0 rated case and epoxy fill, operate from -55°C to +125°C with 50% voltage derating above 85°C, and support rated voltages from 50 to 400 Vdc. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part number 185332J100RAA-F corresponds to a 0.0033 µF, ±5% (J), 100 Vdc variant with 5.0 mm lead spacing, and dimensions of 7.2 mm length, 2.5 mm thickness, and 6.5 mm height. The device is non-polar, non-inductively wound, and available in ammo pack packaging. Total self inductance is approximately 7 nH.
3300pF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0033µF 100V
CAP FILM 3300PF 5% 100VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185332J100RAA-F | 185332J100RAA-F-ND | 2002-185332J100RAA-F | 185332J100RAA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF |