Cornell DubilierFilm Paper Film Capacitors185683K100AHB-F
Description
Radial 5
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
Radial 5
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% derating above 85°C. They feature a non-inductive, non-polar construction, UL94V-0 rated case and epoxy fill, and a total self-inductance of approximately 7 nH. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 185683K100AHB-F corresponds to a 0.068 µF, 100 Vdc variant with case dimensions of 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and 0.6 mm lead diameter.
Datasheet Summary Powered by GS/AI
The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% derating above 85°C. They feature a non-inductive, non-polar construction, UL94V-0 rated case and epoxy fill, and a total self-inductance of approximately 7 nH. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 185683K100AHB-F corresponds to a 0.068 µF, 100 Vdc variant with case dimensions of 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and 0.6 mm lead diameter.