The Type 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, suitable for bypass, decoupling, and arc suppression. They feature a UL94V-0 rated rectangular plastic case, non-inductive winding, and non-polar construction. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Rated voltages are 50 to 400 Vdc, with an operating temperature range of -55°C to +125°C. Dissipation factor is ≤300 at 100 kHz for capacitances >0.1 µF. Total self-inductance is approximately 7 nH. Insulation resistance is ≥5,000 MΩ for capacitances above 0.33 µF at voltages >100 Vdc. The part 185683J100RHB-F matches a 0.068 µF, ±5%, 100 Vdc variant with a case size of 7.2 × 2.5 × 6.5 mm and 0.5 mm lead diameter.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.068µF 100V
0.068µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.068UF 5% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185683J100RHB-F | 2002-185683J100RHB-F | 185683J100RHB-F-ND | 185683J100RHB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |