The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors feature a UL94V-0 rated plastic case and epoxy fill, non-inductive winding, non-polar construction, and low leakage. The 185683K63#A>-F variant, corresponding to the part number 185683K63AAA-F with trailing ordering codes, has a capacitance of 0.068 µF, a tolerance of ±10%, and a case size of 7.2 × 2.5 × 6.5 mm. Total self-inductance is approximately 7 nH, and insulation resistance meets 30,000 MΩ for voltages ≤100 Vdc and capacitance ≤0.33 µF. Packaging is available in ammo pack or tape and reel.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185683K63AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |