The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with derating above 85°C. The capacitors feature a rectangular plastic case that meets UL94V-0, are non-polar, non-inductively wound, and offer capacitance values from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The 185393K100ACA-F part number corresponds to a 0.039 µF, ±10% capacitor rated at 100 Vdc, with dimensions of 7.2 mm × 2.5 mm × 6.5 mm and a 0.6 mm lead diameter, supplied in ammo pack packaging.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185393K100ACA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |