The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The case and epoxy fill meet UL94V-0, and the capacitors are non-polar with low leakage and approximately 7 nH self-inductance. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The 185393J100ACA-F variant has a capacitance of 0.039 µF, a voltage rating of 100 Vdc, and dimensions of 7.2 mm × 2.5 mm × 6.5 mm with a 0.5 mm lead diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185393J100ACA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |