Cornell DubilierFilm Paper Film Capacitors185684K63AFA-F
Description
Radial 5
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
Radial 5
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55ºC to +125ºC with 50% voltage derating above 85ºC. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The capacitors are non-polar, non-inductively wound, and meet UL94V-0 for case and epoxy. The part 185684K63AFA-F corresponds to a 0.68 µF, 63 Vdc variant with ±10% tolerance, housed in a case measuring 7.2 mm length, 6.0 mm height, and 11.0 mm thickness, with a 0.6 mm lead diameter.
Datasheet Summary Powered by GS/AI
The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55ºC to +125ºC with 50% voltage derating above 85ºC. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The capacitors are non-polar, non-inductively wound, and meet UL94V-0 for case and epoxy. The part 185684K63AFA-F corresponds to a 0.68 µF, 63 Vdc variant with ±10% tolerance, housed in a case measuring 7.2 mm length, 6.0 mm height, and 11.0 mm thickness, with a 0.6 mm lead diameter.