Aluminum electrolytic photoflash capacitor rated for 330 VDC with a capacitance of 180 µF, radial leaded, and dimensions of 16 mm in diameter and 35 mm in length. It has a maximum dissipation factor of 0.06 at 120 Hz and 25°C, a maximum leakage current of 180 µA after 5 minutes at 20°C, and an ESR of 0.491 Ω. The capacitor complies with JIS 2365 and operates within a temperature range of -20°C to +55°C. It is designed for applications such as emergency and signal lights with a rated pulse discharge capability through an Xe flash tube.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic photoflash capacitor rated for 330 VDC with a capacitance of 180 µF, radial leaded, and dimensions of 16 mm in diameter and 35 mm in length. It has a maximum dissipation factor of 0.06 at 120 Hz and 25°C, a maximum leakage current of 180 µA after 5 minutes at 20°C, and an ESR of 0.491 Ω. The capacitor complies with JIS 2365 and operates within a temperature range of -20°C to +55°C. It is designed for applications such as emergency and signal lights with a rated pulse discharge capability through an Xe flash tube.