Win Source Part Number: 1349763-BZ015B303ZSB
Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: BestCap® BZ
Termination: SMD (SMT) Tabs
Package: Bulk
Size / Dimension: 1.102" L x 0.669" W (28.00mm x 17.00mm)
Height - Seated (Max): 0.150" (3.80mm)
Standard Package: 390
Capacitance: 30 mF
Tolerance: -20%, +80%
Voltage - Rated: 5.5 V
ESR (Equivalent Series Resistance): 160mOhm
Lifetime @ Temp.: 1000 Hrs @ 70°C
Mounting Type: Surface Mount
Package / Case: BZ01, 3 Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Product Status: Obsolete
Cap Supercap 30000uF 5.5V -20% to 80% (28 X 17 X 3.8mm) Planar Mount 5uA 0.16 Ohm 70°C Bulk Product overview: BZ015B303ZSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30000uF, 5.5V, 5uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30000uF, 5.5V, 5uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ015B303ZSB can be used for catalog matching and distributor lookup.
CAP 30MF -20% +80% 5.5V SMD
CAP, 30000µF, 5.5V, SUPER, SMD; Capacitance:30000µF;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1349763-BZ015B303ZSB | 61-BZ015B303ZSB | BZ015B303ZSB | 23M5274 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | 30000uF 5.5V 5uA Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 30000Μf, 5.5V, Super, Smd; Capacitance Kyocera Avx |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | ||
| Capacitance Range | 30000 microF | 30000 microF | 30000 microF | |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) | -20 (+/- %) |
| WVDC | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts |