Kyocera Corporation Ceramic Capacitors 2220PC105KAT1A

Description
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4740-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4740-6-ND
Ceramic Capacitors 478-4740-6-ND
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4740-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4740-2-ND
Ceramic Capacitors 478-4740-2-ND
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4740-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4740-1-ND
Ceramic Capacitors 478-4740-1-ND
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220PC105KAT1A - 761836-2220PC105KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 2220PC105KAT1A
761836-2220PC105KAT1A
Ceramic Capacitors - 2220PC105KAT1A 761836-2220PC105KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 761836-2220PC105KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 2220 (5750 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 2220 Categories: Capacitors Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Voltage Rating DC: 250V Thickness (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): CGA9N3X7R2E105K230KA ; CGA9N3X7R2E105K230KE ; C2220C105KARACAUTO; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 761836-2220PC105KAT1A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 2220 (5750 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: 2220
Categories: Capacitors
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Voltage Rating DC: 250V
Thickness (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): CGA9N3X7R2E105K230KA; CGA9N3X7R2E105K230KE; C2220C105KARACAUTO;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 478-4740-6-ND 478-4740-2-ND 761836-2220PC105KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 2220PC105KAT1A
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M15G101J2-FTR - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details