Kyocera Corporation Ceramic Capacitors 3640CC564KATBE

Description
0.56µF ±10% 630V Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.56µF ±10% 630V Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 3640CC564KATBE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
3640CC564KATBE-ND
Ceramic Capacitors 3640CC564KATBE-ND
0.56µF ±10% 630V Ceramic Capacitor X7R 3640 (9110 Metric)

0.56µF ±10% 630V Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 3640CC564KATBE - 849863-3640CC564KATBE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 3640CC564KATBE
849863-3640CC564KATBE
Ceramic Capacitors - 3640CC564KATBE 849863-3640CC564KATBE
Manufacturer: AVX Corporation Win Source Part Number: 849863-3640CC564KATB E Operating Temperature Range: -55°C ~ 125°C Features: 0.56 µF ±10% 630V Ceramic Capacitor X7R 3640 (9110 Metric) Package: Bulk Package: 3640 (9110 Metric) Mounting: Surface Mount, MLCC Part Status: Discontinued at Digi-Key Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 849863-3640CC564KATBE
Operating Temperature Range: -55°C ~ 125°C
Features: 0.56 µF ±10% 630V Ceramic Capacitor X7R 3640 (9110 Metric)
Package: Bulk
Package: 3640 (9110 Metric)
Mounting: Surface Mount, MLCC
Part Status: Discontinued at Digi-Key
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
SMD 0.56uF 600V 630V Capacitor
60-3640CC564KATBE
SMD 0.56uF 600V 630V Capacitor 60-3640CC564KATBE
Cap Ceramic 0.56uF 600V/630V X7R 10% Pad SMD 3640 125°C Low ESR Product overview: 3640CC564KATBE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.56uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-3640CC564KATBE can be used for catalog matching and distributor lookup.

Cap Ceramic 0.56uF 600V/630V X7R 10% Pad SMD 3640 125°C Low ESR Product overview: 3640CC564KATBE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.56uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-3640CC564KATBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.56Uf 630V, X7R, 10%, 3640; Capacitance Kyocera Avx - 56J5387 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.56Uf 630V, X7R, 10%, 3640; Capacitance Kyocera Avx
56J5387
Ceramic Capacitor 0.56Uf 630V, X7R, 10%, 3640; Capacitance Kyocera Avx 56J5387
CERAMIC CAPACITOR 0.56UF 630V, X7R, 10%, 3640; Capacitance:0.56µF; Voltage(DC):630V; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:9.3mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.56UF 630V, X7R, 10%, 3640; Capacitance:0.56µF; Voltage(DC):630V; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:9.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3640CC564KATBE-ND 849863-3640CC564KATBE 60-3640CC564KATBE 56J5387
Product Name Ceramic Capacitors Ceramic Capacitors - 3640CC564KATBE SMD 0.56uF 600V 630V Capacitor Ceramic Capacitor 0.56Uf 630V, X7R, 10%, 3640; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details