Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.1µF Film Capacitor 16V 25V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
0.1µF Film Capacitor 16V 25V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
0.1µF Film Capacitor 16V 25V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
Manufacturer: AVX Corporation
Win Source Part Number: 1003620-CB027C0104JB
Packaging: Reel - TR
Termination: Solder Pads
Voltage Rating - AC: 16V
Voltage Rating - DC: 25V
Applications: General Purpose
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 0.1μF
Tolerance: ±5%
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
CAP FILM 0.1UF 5% 25VDC 1210
CAP FILM 0.1UF 5% 25VDC 1210
CAPACITOR PEN FILM 0.1UF, 25V, 5%, 1210; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):16V; Voltage(DC):25V; Humidity Rating:- RoHS Compliant: Yes
| Richardson RFPD | DigiKey | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CB027C0104JBA | 478-7485-2-ND | 478-7485-6-ND | 1003620-CB027C0104JBA | CB027C0104JBA | CB027C0104JBA | 96K7809 |
| Product Name | Film Capacitor | Film Capacitors | Film Capacitors | Film Capacitors - CB027C0104JBA | Capacitors - Film Capacitors | Film Capacitors | Capacitor Pen Film 0.1Uf, 25V, 5%, 1210; Dielectric Type Kyocera Avx |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | ||
| WVAC | 25 volts | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |