The 68µF, 35V Aluminum Electrolytic Polymer Capacitor is part of the APA series from Kyocera AVX. It features a super low equivalent series resistance (ESR) of 0.06 ohms and is rated for a lifetime of 5000 hours at a temperature of 105°C. The capacitor has a capacitance tolerance of ±20% and is RoHS compliant, making it suitable for environmentally sensitive applications. It is designed for surface mount technology (SMD) and is applicable in various circuits, including DC/DC converters and voltage regulators. The capacitor operates within a temperature range of -55°C to +105°C and has a surge voltage rating of 1.15 times the rated voltage. This component is ideal for engineers looking for reliable performance in compact electronic designs.
68µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 5000 Hrs @ 105°C
68µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 5000 Hrs @ 105°C
68µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 5000 Hrs @ 105°C
CAP ALUM POLY 68UF 20% 35V SMD
CAP, 68UF, 35V, ALU ELEC, POLYMER, SMD; Capacitance:68µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 68UF, 35V, ALU ELEC, POLYMER, SMD; Capacitance:68µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 68UF 20% 35V SMD
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-APA0609680M035RTR-ND | 478-APA0609680M035RDKR-ND | APA0609680M035R | 68AJ2423 | APA0609680M035R |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 68Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Kyocera Avx | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Solder | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |