Win Source Part Number: 1004899-BZ055A683ZSB
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: BestCap® BZ
Termination: SMD (SMT) Tabs
Package: Bulk
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 68 mF
Tolerance: -20%, +80%
Voltage - Rated: 5.5 V
ESR (Equivalent Series Resistance): 125mOhm
Lifetime @ Temp.: 1000 Hrs @ 70°C
Package / Case: BZ05, 3 Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.787" L x 0.591" W (20.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-6278
Product Status: Obsolete
Cap Supercap 68000uF 5.5V -20% to 80% ( 20 X 15 X 6.1mm ) Planar Mount 10uA 0.068 Ohm 1000h 70°C Bulk Product overview: BZ055A683ZSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68000uF, 5.5V, 10uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68000uF, 5.5V, 10uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ055A683ZSB can be used for catalog matching and distributor lookup.
CAPACITOR SUPER0.068F5.5V0.125
CAP 68MF -20% +80% 5.5V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1004899-BZ055A683ZSB | 61-BZ055A683ZSB | 67R2473 | BZ055A683ZSB |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | 68000uF 5.5V 10uA Capacitor | Capacitor Super0.068F5.5V0.125 Ohm +80 -20%; Capacitance Kyocera Avx | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | ||
| Capacitance Range | 68000 microF | 68000 microF | 68000 microF | |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) | 80 (+/- %) |
| WVDC | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts |