The product is a surface mount aluminum electrolytic capacitor with a capacitance of 220µF and a rated voltage of 50V. It is part of the APD series by Kyocera AVX and is designed for high endurance applications, rated for 2000 hours at a temperature of 105°C. The capacitor features a low equivalent series resistance (ESR) of 0.027 ohms and a capacitance tolerance of ±20%. It is RoHS compliant, making it suitable for environmentally conscious designs. This capacitor is ideal for use in power supply circuits, LED applications, and lamps, providing reliable performance in compact electronic devices.
CAP ALUM POLY 220UF 20% 50V SMD
CAP ALUM POLY 220UF 20% 50V SMD
CAP, 220UF, 50V, ALU ELEC, POLYMER, SMD; Capacitance:220µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 220UF, 50V, ALU ELEC, POLYMER, SMD; Capacitance:220µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 220UF, 50V, ALU ELEC SMD, POLYMER ROHS COMPLIANT: YES
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | APD1012221M050R | APD1012221M050R | 68AJ2428 | 64AJ3927 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 220Uf, 50V, Alu Elec, Polymer, Smd; Capacitance Kyocera Avx | Cap, 220Uf, 50V, Alu Elec Smd, Polymer Rohs Compliant Kyocera Avx |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Solder | ||
| Technology | Single-Layer |