Kyocera Corporation Aluminum - Polymer Capacitors AHA0810271M016R

Description
270µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 478-AHA0810271M016RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-AHA0810271M016RTR-ND
Aluminum - Polymer Capacitors 478-AHA0810271M016RTR-ND
270µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 10000 Hrs @ 105°C

270µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - AHA0810271M016R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
AHA0810271M016R
Aluminum - Polymer Capacitors AHA0810271M016R
CAP ALUM POLY HYB 270UF 16V SMD

CAP ALUM POLY HYB 270UF 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - AHA0810271M016R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
AHA0810271M016R
Capacitors - Aluminum - Polymer Capacitors AHA0810271M016R
CAP ALUM HYB 270UF 20% 16V SMD

CAP ALUM HYB 270UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-AHA0810271M016RTR-ND AHA0810271M016R AHA0810271M016R
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 380LX151M450H032 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers