27µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 70mOhm 5000 Hrs @ 105°C
KYOCERA AVX AHA0608270M025R
KYOCERA AVX AHA0608270M025R
KYOCERA AVX AHA0608270M025R
CAP ALUM POLY HYB 27UF 25V SMD
CAP, 27UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:27µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.07ohm; Lifetime @ Temperature:5000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, 27UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:27µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.07ohm; Lifetime @ Temperature:5000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP ALUM HYB 27UF 20% 25V SMD
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-AHA0608270M025RTR-ND | 2259983P | AHA0608270M025R | 68AJ2420 | AHA0608270M025R |
| Product Name | Aluminum - Polymer Capacitors | Aluminium Capacitors | Aluminum - Polymer Capacitors | Cap, 27Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Kyocera Avx | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 27 microF | 27 microF | 27 microF | 27 microF | 27 microF |