Kyocera Corporation Film Capacitor CB042D0474JBC

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - CB042D0474JBC - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CB042D0474JBC
Film Capacitor CB042D0474JBC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Singapore, Singapore
Automotive SMD 0.47uF 63V Capacitor
62-CB042D0474JBC
Automotive SMD 0.47uF 63V Capacitor 62-CB042D0474JBC
Cap Film 0.47uF 63V PET-HT 5%( 5.8 X 5 X 3.5mm) SMD 125°C Automotive AEC-Q200 T/R Product overview: CB042D0474JBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.47uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.47uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB042D0474JBC can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 63V PET-HT 5%( 5.8 X 5 X 3.5mm) SMD 125°C Automotive AEC-Q200 T/R Product overview: CB042D0474JBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.47uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.47uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB042D0474JBC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 478-4537-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-4537-6-ND
Film Capacitors 478-4537-6-ND
0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 478-4537-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-4537-2-ND
Film Capacitors 478-4537-2-ND
0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 478-4537-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-4537-1-ND
Film Capacitors 478-4537-1-ND
0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors CB042D0474JBC
CAP FILM 0.47UF 5% 63VDC 2220

CAP FILM 0.47UF 5% 63VDC 2220

Supplier's Site
Film Capacitors - CB042D0474JBC - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
CB042D0474JBC
Film Capacitors CB042D0474JBC
CAP FILM 0.47UF 5% 63VDC 2220

CAP FILM 0.47UF 5% 63VDC 2220

Supplier's Site Datasheet
Film Capacitors - CB042D0474JBC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CB042D0474JBC
Film Capacitors CB042D0474JBC
CAP FILM 0.47UF 5% 63VDC 2220

CAP FILM 0.47UF 5% 63VDC 2220

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CB042D0474JBC 62-CB042D0474JBC 478-4537-6-ND 478-4537-2-ND CB042D0474JBC CB042D0474JBC CB042D0474JBC
Product Name Film Capacitor Automotive SMD 0.47uF 63V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 63 volts 63 volts 63 volts 63 volts
WVAC 63 volts 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details