Kyocera Corporation Ceramic Capacitors 22255C105MAT2A

Description
1µF ±20% 50V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56DR71H105MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR71H105MVTR-ND
Ceramic Capacitors 478-KGM56DR71H105MVTR-ND
1µF ±20% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±20% 50V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 22255C105MAT2A - 761837-22255C105MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 22255C105MAT2A
761837-22255C105MAT2A
Ceramic Capacitors - 22255C105MAT2A 761837-22255C105MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 761837-22255C105MAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 2225 (5763 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm) Voltage Rating DC: 50V Thickness (Maximum): 0.050" (1.27mm) Alternative Parts (Cross-Reference): C2225C105M5RACTM; NMC2225X7R105M50TRPL PF; C2225C105M5RAC7210; Introduction Date: March 18, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 761837-22255C105MAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 2225 (5763 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.050" (1.27mm)
Alternative Parts (Cross-Reference): C2225C105M5RACTM; NMC2225X7R105M50TRPLPF; C2225C105M5RAC7210;
Introduction Date: March 18, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 50V, X7R, 20%, 2225; Capacitance Kyocera Avx - 30H1386 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 50V, X7R, 20%, 2225; Capacitance Kyocera Avx
30H1386
Capacitor Ceramic, 1Uf, 50V, X7R, 20%, 2225; Capacitance Kyocera Avx 30H1386
CAPACITOR CERAMIC, 1UF, 50V, X7R, 20%, 2225; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 50V, X7R, 20%, 2225; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 1Uf, 50V, 2225; Capacitance Kyocera Avx - 96Y8826 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1Uf, 50V, 2225; Capacitance Kyocera Avx
96Y8826
Cap, Mlcc, X7R, 1Uf, 50V, 2225; Capacitance Kyocera Avx 96Y8826
CAP, MLCC, X7R, 1UF, 50V, 2225; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Product Width:6.35mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1UF, 50V, 2225; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm; Product Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM56DR71H105MVTR-ND 761837-22255C105MAT2A 30H1386
Product Name Ceramic Capacitors Ceramic Capacitors - 22255C105MAT2A Capacitor Ceramic, 1Uf, 50V, X7R, 20%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R105M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers