Kyocera Corporation Aluminum - Polymer Capacitors APA1010152M004R

Description
1500µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 478-APA1010152M004RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-APA1010152M004RTR-ND
Aluminum - Polymer Capacitors 478-APA1010152M004RTR-ND
1500µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 5000 Hrs @ 105°C

1500µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APA1010152M004R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APA1010152M004R
Aluminum - Polymer Capacitors APA1010152M004R
CAP ALUM POLY 1500UF 20% 4V SMD

CAP ALUM POLY 1500UF 20% 4V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-APA1010152M004RTR-ND APA1010152M004R
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers